EN
  • EN
  • DE

AGLN020V5-QNG68I

Part No AGLN020V5-QNG68I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 49 I/O 68QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 49 520 68-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 49
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 68-VFQFN Exposed Pad
Case / Package 68-QFN (8x8)
Family Name AGLN020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911246-AGLN020V5-QNG68I
Ultra Librarian 3D Model Ultra Librarian AGLN020V5-QNG68I CAD Model

Description

The AGLN020V5-QNG68I is a state-of-the-art FPGA (Field Programmable Gate Array) product from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the IGLOO nano series, which is designed to deliver high performance with low power consumption in a compact form factor.

Key Features

  • Logic Elements: The AGLN020V5-QNG68I is equipped with 20K logic elements, providing ample flexibility and capacity for a wide range of applications.
  • Power Efficiency: This FPGA is optimized for low power, making it ideal for battery-powered and portable devices where power consumption is critical.
  • High Reliability: The device is characterized for extended temperature ranges, ensuring reliable operation under extreme conditions, which is crucial for industrial and automotive applications.
  • Security: With advanced security features, the AGLN020V5-QNG68I protects your intellectual property against cloning and reverse engineering, enhancing the security of your end products.
  • Package Type: It comes in a compact QNG68 package, which is well-suited for space-constrained applications.
  • Reprogrammability: As with most FPGAs, this device is reprogrammable, allowing for updates and modifications to the logic configuration after deployment, adding to the product's flexibility and longevity.

Applications

The AGLN020V5-QNG68I is versatile and can be used in a variety of market segments. Its applications include but are not limited to:

  • Portable and handheld devices
  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Defense and aerospace applications

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The AGLN020V5-QNG68I is backed by Microchip's customer-driven obsolescence policy, ensuring support and availability for the lifespan of your product.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2469 $57.9752
20+ $5.9463 $118.9260
31+ $5.7604 $178.5724
42+ $5.5746 $234.1332
54+ $5.3888 $290.9952
72+ $4.8314 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess