EN
  • EN
  • DE

581002B02500G

Part No 581002B02500G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bulk
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 1.000" (25.40mm)
Width 0.640" (16.26mm)
Fin Height 0.640" (16.26mm)
Power Dissipation @ Temperature Rise 2.5W @ 50°C
Thermal Resistance @ Forced Air Flow 4.00°C/W @ 500 LFM
Thermal Resistance @ Natural 17.40°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 581002
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names 041821,HS387
Standard Package 500
Win Source Part Number 1038928-581002B02500G
Ultra Librarian 3D Model Ultra Librarian 581002B02500G CAD Model

Description

The Aavid Thermalloy 1038928-581002B02500G is a heat sink that is designed for TO-220 package cooling.

  • Heat Sink Type: For TO-220 Package
  • Shape: Rectangular with Fins
  • Material: Aluminum
  • Power Dissipation: 2.5W @ 50°C
  • Thermal Resistance: 4.00°C/W @ 500 LFM
  • Mounting: Board Level, Vertical
  • Popularity: High

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Aavid Thermalloy
HEATSINK TO-218 10W H=2.5" BLK / Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
PCIE EXTRUSION PROFILE, AL6063 / Heat Sink Aluminum Top Mount, Extrusion
Need more? Email Us
TE Connectivity
HS ASSY PPA CLIP / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 32.5 X 32.5 X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 41X45X25MM NYLONPUSHPIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess