EN
  • EN
  • DE

529802B02500G

Part No 529802B02500G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 W/PINS 1.5"TALL / Heat Sink TO-220 Aluminum 10.0W @ 50°C Board Level, Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bulk
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 1.000" (25.40mm)
Width 1.650" (41.91mm)
Fin Height 1.500" (38.10mm)
Power Dissipation @ Temperature Rise 10.0W @ 50°C
Thermal Resistance @ Forced Air Flow 3.00°C/W @ 200 LFM
Thermal Resistance @ Natural 3.70°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 529802
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names 041553,HS350
Standard Package 250
Win Source Part Number 1203384-529802B02500G
Ultra Librarian 3D Model Ultra Librarian 529802B02500G CAD Model

Description

The Aavid Thermal Division of Boyd Corporation presents a high-quality heat sink that is perfect for thermal management.

  • Material: Aluminum
  • Finish: Black anodized
  • Shape: Rectangular with fins
  • Package: TO-220
  • Thermal Resistance (Forced Air): 3.00°C/W
  • Thermal Resistance (Natural Flow): 3.70°C/W
  • Power Dissipation: 10.0W @ 50°C temperature rise
  • Attachment: Bolt on and PC pin
  • Mounting Level: Vertical
  • Length: 1.000" (25.40mm)
  • Width: 1.650" (41.91mm)
  • Alternative: 529802B02500G

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Advanced Thermal Solutions Inc.
HEAT SINK 29MM X 29MM X 19.5MM
Lowest to $20.5086
Advanced Thermal Solutions Inc.
HEATSINK 60X60X15MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 32.5 X 32.5 X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X20MM L-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM R-TAB T412 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess