EN
  • EN
  • DE

LMV393TP-SR

Part No LMV393TP-SR
Manufacturer 3Peak
Catalog Misc Products
Description General Purpose, 1.8V, RRI, Open-Drain Output Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer 3Peak
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828025-LMV393TP-SR
Package Cut Tape (CT)
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Max) 3.5mV @ 5.5V
Current - Input Bias (Max) 6pA @ 5.5V
Current - Output (Typ) 25mA @ 5.5V
Current - Quiescent (Max) 70µA
CMRR, PSRR (Typ) 70dB CMRR, 75dB PSRR
Propagation Delay (Max) 120ns (Typ)
Hysteresis 14mV
Operating Temperature -40°C ~ 85°C
Grade -
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian LMV393TP-SR CAD Model

Description

The 828025-LMV393TP-SR is an electronic component manufactured by 3Peak.

    You May Also Be Interested in

    3M
    TAPE FILM AMBER 12.5"X 36YDS
    Need more? Email Us
    Box Partners
    3.6 MIL MOISTURE BARRIER BAG, 24
    Lowest to $0.2310
    B&K Precision
    O'SCOPE 60MHZ DUAL TR/DLY SWEEP
    Lowest to $1.2959
    TE Connectivity
    HEATSHRINK FAB 2:1 0.90" 470MM
    Lowest to $19.2065
    NOVATEK
    FLANGED INTAKE DOOR, NOVAIR 2000
    Need more? Email Us
    SCS
    FLOOR MAT ESD DISSP 3-LAYER GRY
    Lowest to $3.3622
    ACL Staticide Inc
    ESD SAFETY SHIELD AEROSOL
    Need more? Email Us
    American Hakko Products, Inc.
    STRAIN RELIEF,CORD,ESD,907/908/9
    Lowest to $42.1471
    Adafruit Industries LLC
    CASE ALUM BLK/GRAY 2.6" LX3.6" W
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.0587
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    715+ $0.0703 $50.2645
    1,735+ $0.0577 $100.1095
    2,685+ $0.0559 $150.0915
    3,700+ $0.0541 $200.1700
    4,785+ $0.0523 $250.2555
    6,400+ $0.0469 $300.1600
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 24,560 pieces
    MOQ: 715 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess