EN
  • EN
  • DE

MAX709MCPA

Part No MAX709MCPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Power-Supply Monitor with Reset | IC PS MONITOR W/4.40V RESET 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX709
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214819-MAX709MCPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX709MCPA CAD Model

Description

Maxim Integrated's MAX709MCPA: Power-Supply Monitor with Reset

The MAX709MCPA from Maxim Integrated is an essential component designed to enhance the reliability and stability of electronic systems. This integrated circuit (IC) is a power-supply monitor with a reset feature, specifically engineered to monitor the power supply voltage of microprocessors (µPs) and digital systems. It provides a precise, low-cost method for monitoring power supplies and issuing a reset signal to the connected microprocessor during power-up, power-down, and brown-out conditions.

The device comes in a compact 8-pin DIP package, making it suitable for space-constrained applications. The MAX709MCPA operates by monitoring the VCC voltage and asserting a reset signal whenever VCC falls below the factory-set reset threshold voltage. The reset output remains asserted for a preset timeout period after VCC rises above the reset threshold, ensuring that the µP has enough time to stabilize and initialize before starting operation.

Key features of the MAX709MCPA include:

  • Factory-Set Reset Thresholds: The reset thresholds are precisely set at the factory, eliminating the need for external components and adjustments.
  • Reset Timeout: The device includes a 200ms (min) reset timeout period, which provides a reliable reset signal duration.
  • Low Power Consumption: The IC has a low quiescent current, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various system requirements.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for a system reset to be triggered manually when needed.

The MAX709MCPA is perfect for use in systems where reliable voltage monitoring is critical, such as computers, controllers, and intelligent instruments. Its ability to provide a dependable reset signal to the microprocessor ensures that systems operate smoothly and reduces the risk of data corruption due to power irregularities.

Maxim Integrated's commitment to quality and reliability is evident in the MAX709MCPA, making it a trusted choice for designers looking to incorporate robust power-supply monitoring and reset functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess