EN
  • EN
  • DE
  • IT

PC357N7TJ00F(D)

Part No PC357N7TJ00F(D)
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344717-PC357N7TJ00F(D)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC357N7TJ00F(D) CAD Model

Description

The PC357N7TJ00F(D) is a single-channel phototransistor photocoupler from Sharp Microelectronics, designed for applications requiring electrical isolation between control circuits and external high-voltage circuits. This device uses an infrared emitting diode (IRED) optically coupled to a silicon phototransistor, providing a robust and reliable isolation barrier. It is suitable for a wide range of industrial and commercial applications.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input and output modules in industrial control systems.
  • Inverter Circuits: Provides isolation for inverter drives.
  • Switch Mode Power Supplies (SMPS): Used for feedback control and electrical isolation.
  • Factory Automation Equipment: Ensures safe communication and control between various parts of automated systems.
  • Motor Control Circuits: Protects control circuitry from high-voltage motor drives.

Features

  • High Isolation Voltage: Offers substantial electrical isolation between input and output.
  • Compact Package: Allows for dense component placement on PCBs.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer characteristics.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Operating Temperature Range: Suitable for use in a variety of industrial settings.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high voltage and transient surges.
  • Improved System Reliability: Reduces the risk of electrical interference and potential damage.
  • Simplified Circuit Design: Allows for easier integration into existing circuit layouts.
  • Space Saving: Compact design enables high-density board layouts.
  • Long Service Life: Provides reliable performance over extended periods.

Additional Details

The PC357N7TJ00F(D) consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) that is optically coupled to a silicon phototransistor. The device comes in a small outline package (SOP), designed for surface mounting and efficient use of board space. The high isolation voltage ensures protection against transient voltages and noise, contributing to the overall stability of the controlled system. This photocoupler is manufactured to meet stringent safety standards and is ideal for applications where safety and reliability are paramount.

This device is widely employed in industrial control equipment, power supplies, and other applications where electrical isolation is essential. Its robust design and high performance ensure dependable operation in demanding environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9956 $65.9736
13+ $9.0217 $117.2821
20+ $8.7399 $174.7980
28+ $8.4581 $236.8268
36+ $8.1762 $294.3432
48+ $7.3308 $351.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess