EN
  • EN
  • DE

LM358SR

Part No LM358SR
Manufacturer 3Peak
Catalog OEM Parts (J - L)
Description Dual, 36-V, 1.2-MHz, 3-mV offset voltage operational amplifier with -40°C to 85°C operation 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965086-LM358SR
Categories OEM Parts(J-L)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM358SR CAD Model

Description

The LM358SR is a low-power, dual operational amplifier designed for a wide range of analog applications. Manufactured by 3Peak, this device offers excellent performance characteristics, making it suitable for various signal conditioning, amplification, and filtering circuits. Its low power consumption allows for use in battery-powered and energy-sensitive applications.

Applications:

  • Signal Amplification: Used to increase the amplitude of weak signals in sensor circuits and audio amplifiers.
  • Active Filters: Employed in designing low-pass, high-pass, band-pass, and band-stop filters.
  • Voltage Followers: Provides buffering between high impedance sources and low impedance loads.
  • Comparators: Used in comparing two voltage levels, commonly found in threshold detectors and zero-crossing detectors.
  • Oscillators: Can be configured to create stable oscillation circuits for timing and signal generation.

Features:

  • Low Power Consumption: Operates with minimal current draw, extending battery life in portable devices.
  • Wide Supply Voltage Range: Functions effectively with both single and dual power supplies.
  • High Open-Loop Gain: Provides significant amplification for small input signals.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • Short-Circuit Protection: Prevents damage to the amplifier in the event of output shorts.

Benefits:

  • Energy Efficiency: Reduces power consumption, making it ideal for battery-operated systems.
  • Versatile Application: Suitable for a wide range of analog circuit designs.
  • Simplified Design: Internal compensation and protection features reduce external component count and design complexity.
  • Stable Performance: Provides consistent and reliable amplification across various operating conditions.
  • Cost-Effective: Offers a balance of performance and affordability.

Technical Specifications: The LM358SR operates with a supply voltage range typically from 3V to 32V (single supply) or ±1.5V to ±16V (dual supply). It features a typical input bias current of a few nanoamperes and a high open-loop gain, typically around 100dB. The operating temperature range is commonly from -40°C to +85°C, making it suitable for industrial environments.

You May Also Be Interested in

Intel
Need more? Email Us
Sagami
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
AVX Corporation
Need more? Email Us
Micrel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0459 $50.0310
2,655+ $0.0377 $100.0935
4,110+ $0.0365 $150.0150
5,650+ $0.0354 $200.0100
7,310+ $0.0342 $250.0020
9,805+ $0.0306 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,650 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess