EN
  • EN
  • DE

SL8801/12-20DA5-00

Part No SL8801/12-20DA5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Spool
Cable Type Flat Twin Axial
Number of Conductors 8 (4 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 500.0' (152.40m)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.539" (13.70mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Conductor Material Copper, Silver Coated
Insulation Resistance 1000MOhms
Base Product Number SL8801
Other Names 05111559441,70010029273,00051115594410,5111559441,51115594410,7100002706
Standard Package 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308481-SL8801/12-20DA5-00
Ultra Librarian 3D Model Ultra Librarian SL8801/12-20DA5-00 CAD Model

Description

The 3M SL8801/12-20DA5-00 is a shielded flat ribbon cable that is designed for use in a variety of applications.

  • Pitch: 0.093" (2.37mm) between pairs
  • Cable Length: 500.0' (152.40m)
  • Voltage: 150V
  • Conductors: 8 (4 pair)
  • Packaging: Spool
  • Ribbon Width: 0.539" (13.70mm)

You May Also Be Interested in

Alpha Wire
CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us
TE Connectivity
CBL RIBN 10COND 0.05 BLUE 100'
Need more? Email Us
3M
CBL RIBN 44COND 0.050 GRAY 100'
Need more? Email Us
3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess