EN
  • EN
  • DE
  • IT

LMT01QLPGMQ1

Part No LMT01QLPGMQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C TO92-2 / Temperature Sensor Digital, Local -40°C ~ 125°C 0.0625°C TO-92-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Pulse Count
Voltage - Supply 2V ~ 5.5V
Resolution 0.0625°C
Accuracy - Highest (Lowest) ±0.5°C (±0.625°C)
Test Condition -20°C ~ 90°C (90°C ~ 120°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number LMT01
Standard Package 3,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342116-LMT01QLPGMQ1
Ultra Librarian 3D Model Ultra Librarian LMT01QLPGMQ1 CAD Model

Description

Product Overview: LMT01QLPGMQ1 - Texas Instruments

The LMT01QLPGMQ1 from Texas Instruments is a highly accurate, digital output temperature sensor that is designed for a wide range of applications requiring precise temperature measurements. This sensor is part of TI's industry-leading temperature sensor portfolio, offering an exceptional combination of accuracy, simplicity, and versatility.

With its two-pin, point-of-load temperature sensing architecture, the LMT01QLPGMQ1 provides a digital pulse count output corresponding to the temperature it measures, ensuring easy interfacing with a microcontroller or other digital systems. The sensor operates over a wide temperature range, typically from -50°C to 150°C, making it suitable for various environments from industrial to consumer applications.

One of the standout features of the LMT01QLPGMQ1 is its high accuracy, with typical accuracy levels of ±0.5°C in the range of -20°C to 90°C and ±1.0°C in the full range of -50°C to 150°C. This precision makes it an ideal choice for critical applications where temperature readings must be reliable and consistent.

The sensor is also easy to use, with a simple digital interface that can be easily integrated into existing systems. It is available in a compact 6-bump DSBGA package, which is highly space-efficient and suitable for space-constrained applications. The LMT01QLPGMQ1 is also designed with low power consumption in mind, making it an excellent choice for battery-powered or energy-sensitive applications.

In summary, the LMT01QLPGMQ1 by Texas Instruments is an exceptional temperature sensor that offers high accuracy, ease of use, and versatility for a broad array of temperature sensing needs. Whether you're developing sophisticated industrial systems, consumer electronics, or portable devices, this sensor can provide the reliable temperature data you need to ensure optimal performance and safety.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess