EN
  • EN
  • DE

RBS-29BK

Part No RBS-29BK
Manufacturer Essentra Components
Catalog Bumpers, Feet, Pads, Grips
Description BUMPER SQU 0.78"L X 0.78"W BLK  /  Bumper Square, Tapered 0.780" L x 0.780" W (19.80mm x 19.80mm) Polyurethane Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr Essentra Components
Series Richco, RBS
Package Bulk
Type Bumper
Shape Square, Tapered
Color Black
Dimension 0.780" L x 0.780" W (19.80mm x 19.80mm)
Thickness 0.250" (6.35mm) 1/4"
Material Polyurethane
Hardness 60-70 Shore A
Form Sheet
Mounting Type Adhesive, Rubber
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names RP969,RBS-29BK-ND
Standard Package 98
Win Source Part Number 1089881-RBS-29BK
Ultra Librarian 3D Model Ultra Librarian RBS-29BK CAD Model

Description

The RBS-29BK is a black round base bumper manufactured by Essentra Components. These bumpers are designed to provide cushioning, vibration dampening, and non-skid properties for a variety of applications. They are typically made from rubber or a similar elastomeric material.

Applications

  • Appliance feet to prevent scratching of surfaces and reduce vibration noise.
  • Electronics equipment to provide cushioning and prevent movement.
  • Furniture to protect floors and prevent sliding.
  • Cabinets and doors for soft closing and noise reduction.
  • Any application requiring a non-slip or cushioning component.

Features

  • Round base design. Provides a stable and even contact surface.
  • Black color. Offers a clean and unobtrusive appearance.
  • Rubber or elastomeric construction. Provides excellent cushioning and vibration dampening properties.
  • Self-adhesive backing (typically). Allows for easy and secure attachment to various surfaces.
  • Durable material. Resistant to wear and tear, ensuring long-lasting performance.
  • Specific dimensions. Height and diameter specified for precise applications.

Benefits

  • Surface Protection: Prevents scratches and damage to surfaces.
  • Noise Reduction: Dampens vibrations and reduces noise levels.
  • Enhanced Stability: Provides a non-slip surface to prevent movement.
  • Easy Installation: Self-adhesive backing simplifies the attachment process.
  • Long-lasting Performance: Durable materials ensure reliable operation over time.

Additional Details

The RBS-29BK is commonly available in various sizes and materials to suit different application requirements. The specific durometer (hardness) of the rubber can also vary depending on the intended use. These bumpers are typically resistant to a range of temperatures and chemicals, making them suitable for use in diverse environments. The self-adhesive backing is designed to provide a strong and durable bond to clean, dry surfaces. Before applying, it's recommended to clean the surface with isopropyl alcohol to ensure proper adhesion. The 'BK' suffix usually indicates the color Black.

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Silver
Need more? Email Us
Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Lowest to $0.3072
Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
BUMPER SQUARE 0.5"L X 0.5"W BLK / Bumper Square, Tapered 0.500" L x 0.500" W (12.70mm x 12.70mm) Polyurethane Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess