EN
  • EN
  • DE

PB4NT18-C

Part No PB4NT18-C
Manufacturer 3M
Catalog Cable Ties and Cable Lacing
Description TIE WIRE 4" NATURAL 18LB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer 3M
Packaging 100 per Pkg
Status Obsolete(EOL)
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 0.79" (20.00mm)
Length 0.333' (101.60mm, 4.00")
Width 0.100" (2.54mm)
Mounting Free Hanging (In-Line)
Tensile Strength 18 lbs (8.16 kg)
Material Polyamide (PA), Nylon
Color Natural
Win Source Part Number 1064774-PB4NT18-C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PB4NT18-C CAD Model

Description

The 3M 1064774-PB4NT18-C wire/cable tie is a standard locking type tie made of polyamide (PA) and nylon material.

  • Type: Standard locking
  • Material: Polyamide (PA) and nylon
  • Color: Natural
  • Length: 0.333' (101.60mm, 4.00")
  • Width: 0.100" (2.54mm)
  • Bundle Diameter: 0.79" (20.00mm)
  • Tensile Strength: 18 lbs (8.16 kg)
  • Mounting: Free hanging (in-line)
  • Application: Cables and wires management
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
HellermannTyton
WDE TIE W/3/8" STD 120LB 15.7"
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8097 $60.7275
175+ $0.6653 $116.4275
270+ $0.6445 $174.0150
375+ $0.6237 $233.8875
480+ $0.6029 $289.3920
645+ $0.5405 $348.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess