EN
  • EN
  • DE

P-410-1

Part No P-410-1
Manufacturer 3M
Catalog Screws, Bolts
Description SCREW GROMMET THERMOPLASTIC BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screw Grommets
Mfr 3M
Series ISODAMP™ C-1000
Package Bag
Product Status Active
Head Diameter 0.379" (9.63mm)
Mounting Hole Diameter 0.250" (6.35mm) 1/4"
Material Thermoplastic
Color Blue
Base Product Number P-410
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 861784-P-410-1
Ultra Librarian 3D Model Ultra Librarian P-410-1 CAD Model

Description

The ISODAMP™ C-1000 Screw Grommets are essential hardware accessories for various applications.

  • Manufacturer: 3M
  • Material: Thermoplastic
  • Color: Blue
  • Mounting Hole Diameter: 0.250" (6.35mm)
  • Head Diameter: 0.379" (9.63mm)
  • Packaging: Bag
  • Standard Package: 500 pcs
  • Series: ISODAMP™
  • Category: Hardware, Fasteners, Accessories

You May Also Be Interested in

775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
#6-32 Oval Head Machine Screw Slotted Drive Nylon
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
Essentra Components
BOLT HEX HEAD HEX SOCKET 1/4\
Need more? Email Us
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - #6-32
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
STMicroelectronics
Lowest to $10.8293

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess