EN
  • EN
  • DE

TPS3431SDRBR

Part No TPS3431SDRBR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC WATCHDOG 8VSON / Watchdog Circuit IC 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Watchdog Circuit
Voltage - Supply 1.8V ~ 6.5V
Current - Supply 10 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Mounting Type Surface Mount
Base Product Number TPS3431
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848540-TPS3431SDRBR
Ultra Librarian 3D Model Ultra Librarian TPS3431SDRBR CAD Model

Description

Introducing the TPS3431SDRBR by Texas Instruments

The TPS3431SDRBR is a state-of-the-art supervisory circuit designed by Texas Instruments (TI), a global semiconductor company known for their innovative and reliable products. This compact, feature-rich component is an essential building block in modern electronic systems, providing crucial monitoring and protection functionalities.

Key Features

  • Voltage Supervision: The TPS3431SDRBR offers precise voltage supervision, ensuring that your system operates within safe voltage thresholds. This is critical for preventing damage caused by voltage fluctuations and preserving the longevity and reliability of your electronic equipment.
  • Programmable Delay: With programmable delay options, this device allows designers to set the timing characteristics according to the specific needs of their system. This flexibility ensures that the supervisory circuit integrates seamlessly with a wide range of applications.
  • Low Power Consumption: Designed for efficiency, the TPS3431SDRBR boasts low power consumption. This makes it an ideal choice for battery-powered and energy-sensitive applications where power efficiency is paramount.
  • Compact Form Factor: The device comes in a small, surface-mount package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the TPS3431SDRBR allows it to be utilized in a diverse set of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Computing and data storage systems
  • Telecommunication infrastructure

Quality and Reliability

TI's commitment to quality ensures that the TPS3431SDRBR supervisory circuit is manufactured to the highest standards. It is designed to withstand the rigors of real-world use cases and is subjected to rigorous testing to guarantee performance and durability.

Technical Support and Resources

Customers choosing the TPS3431SDRBR benefit from Texas Instruments' extensive technical support network. TI provides detailed datasheets, application notes, and design resources to assist engineers in integrating this supervisory circuit into their projects effectively and efficiently.

In summary, the TPS3431SDRBR from Texas Instruments is a robust, versatile supervisory circuit that offers reliable voltage monitoring, programmable delay options, and low power consumption, all within a compact package. It is an excellent choice for anyone looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,477 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess