Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 10 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.310" (7.87mm)
Length - Overall 1.000" (25.40mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated with Heat Shrink
Features Brazed Seam
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636847-94851
Ultra Librarian 3D Model Ultra Librarian 94851 CAD Model

You May Also Be Interested in

Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for DNF18-250FIB-M
TE Connectivity
CONN QC TAB 0.250 / 0.250" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated
Need more? Email Us
ECAD model for 42822-2
Panduit Corp
HEAT SHRINK 12-10AWG / Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Need more? Email Us
ECAD model for PH10-10R-E
Molex, LLC
Snap Plug Terminal 18-22AWG Copper Red M 24.9mm Tin Avikrimp™ Bag
Need more? Email Us
ECAD model for 19036-0001
TE Connectivity
CONN SOCKET 13-15AWG CRIMP TIN / Socket Contact Tin 13-15 AWG Crimp Power
Lowest to $0.0996
ECAD model for 964203-1
TE Connectivity
CONN QC RCPT/TAB 16-20AWG 0.187 / 0.187" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated
Lowest to $0.7603
ECAD model for 63646-2
TE Connectivity
Quick Disconnect Terminal 18-22AWG RCP 14.98mm 5.58mm Automotive Strip
Need more? Email Us
ECAD model for 60196-1
TE Connectivity
CONN QC RCPT 18-22AWG 0.205 / 0.205" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated
Lowest to $0.8130
ECAD model for 640909-1
TE Connectivity
CONN SOCKET 12AWG CRIMP TIN / Socket Contact Tin 12 AWG Crimp Stamped
Lowest to $0.1635
ECAD model for 1241416-1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention