EN
  • EN
  • DE

923273-I

Part No 923273-I
Manufacturer 3M
Catalog Solderless Breadboards
Description BREADBOARD TERM STRIP 1.80X1.36\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Terminal Strip (No Frame)
Number of Terminal Strips 1
Number of Tie Points (Total) 170
Number of 5-Tie Point Terminals 34
Size / Dimension 1.80\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507680-923273-I
Ultra Librarian 3D Model Ultra Librarian 923273-I CAD Model

Description

N

You May Also Be Interested in

3M
BREADBOARD TERM STRIP 4.90X2.25\
Need more? Email Us
3M
BREADBOARD TERM STRIP 3.50X1.36\
Need more? Email Us
3M
BREADBOARD TERM STRIP 1.80X1.36\
Need more? Email Us
Parallax Inc.
BREADBOARD TERM STRIP 1.75X1.38\
Need more? Email Us
Parallax Inc.
BREADBOARD TERM STRIP 6.88X2.56\
Need more? Email Us
Bud Industries
BUD BB-32655 BreadBoard2 Terminal Strip, Tie-point 630 , 4 Distribution Strips, Tie-point 200
Lowest to $11.2568
3M
BREADBOARD TERM STRIP 6.50X2.25\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess