Products specifications Report Issue?

Category Tools>Abrasives and Surface Conditioning Products
Mfr 3M
Series Stikit™
Package Bag
Product Status Obsolete
Type Disc
Abrasive Material -
Abrasive Grade -
Abrasive Grit 60
Micron Size -
Color -
Width -
Length -
Diameter -
Applications Sanding
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 6805.30.1000
Standard Package 1 pcs
Win Source Part Number 1381222-88706
Ultra Librarian 3D Model Ultra Librarian 88706 CAD Model

Description

The Stikit™ Disc is a versatile abrasive and surface conditioning product in the 3M series. This disc is designed for sanding applications and comes in a bag package for easy storage and access. The length, width, and diameter of the disc are not specified, allowing for customization based on specific needs. The Stikit™ series from 3M is known for its high-quality and reliable performance.

  • Series: Stikit™
  • Application: Sanding
  • Package: Bag
  • Manufacturer: 3M
  • ECCN: EAR99
  • HTSUS: 6805.30.1000
  • Status: Obsolete
  • RoHS: No
  • Moisture Sensitivity: Not Affected

You May Also Be Interested in

Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40075
Wiha
WRENCH COMBINATION 5/8" 7.87"
Need more? Email Us
ECAD model for 40050
Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0382
ECAD model for AP2003
Klein Tools, Inc.
STRIP/CRIMP 10-20 SLD 12-22 STR
Lowest to $3.4836
ECAD model for 1009
Apex Tool Group
U3 JAW/NUT
Need more? Email Us
ECAD model for 7417
Klein Tools, Inc.
T-7H & T-10H 4IN1 REPLACEMENT TO
Lowest to $14.7790
ECAD model for 13104
Wiha
SCREWDRIVER HEX .7 X 40MM
Need more? Email Us
ECAD model for 27550
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $132.2395
ECAD model for 30392
SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention