EN
  • EN
  • DE

STCF02PNR

Part No STCF02PNR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 600MA 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2.5 V to 5.1 V
Channel Output Current 600mA (Flash)
Frequency 1.8MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1102828-STCF02PNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STCF02PNR CAD Model

Description

STCF02PNR Integrated LED Driver - STMicroelectronics

The STCF02PNR is a high-performance integrated LED driver from STMicroelectronics, designed to deliver consistent and efficient power to LED lighting applications. This advanced driver IC is particularly suitable for powering high-brightness LEDs, and it is widely used in portable applications such as smartphones, tablets, and other devices where space is at a premium and power efficiency is crucial.

At the heart of the STCF02PNR is a fixed-frequency, asynchronous boost DC-DC converter that ensures a stable and reliable power supply to the LED. This allows the device to drive single or multiple LEDs in series, providing a maximum output voltage of 38V. The versatility of the STCF02PNR makes it an ideal choice for a wide range of lighting solutions, including flash and torch functionalities in mobile devices.

The device features an integrated 320mA NMOS switch and a 160mA current sink, which allows for precise control of the LED current, ensuring consistent light output and maximizing the lifespan of the LEDs. The STCF02PNR also includes a soft-start function that prevents inrush current at startup, further enhancing the longevity and reliability of the connected LEDs.

Safety is a key aspect of the STCF02PNR design. The device incorporates thermal shutdown protection, which automatically turns off the LED driver if the junction temperature exceeds safe limits, protecting the device from overheating. Additionally, it offers overvoltage and overcurrent protection, safeguarding the LEDs and the driver from potential damage caused by unexpected operating conditions.

The STCF02PNR is available in a compact 3x3 mm TQFN-16 package, making it an excellent choice for space-constrained applications. Its small footprint, combined with a minimal external component count, enables designers to create sleek, lightweight, and efficient lighting solutions without compromising on performance.

With its robust feature set, the STCF02PNR from STMicroelectronics stands out as a top-tier solution for driving high-brightness LEDs in portable applications, offering designers a blend of efficiency, precision, and safety in a compact package.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6165 $60.1795
54+ $2.1469 $115.9326
84+ $2.0799 $174.7116
115+ $2.0129 $231.4835
149+ $1.9457 $289.9093
199+ $1.7444 $347.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess