EN
  • EN
  • DE
Part No 8550
Manufacturer 3M
Catalog Tools
Description DOODLEBUG HI PRO PAD 4.6" / X Dia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Package Box
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
HTSUS 0000.00.0000
Win Source Part Number 551304-8550
Ultra Librarian 3D Model Ultra Librarian 8550 CAD Model

Description

The 551304-8550 is an abrasive and surface conditioning product manufactured by 3M.

  • Category: Tools - Abrasives and Surface Conditioning Products
  • Package: box
  • Sold: individually

You May Also Be Interested in

Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0532
Apex Tool Group
JKT 130-J6 CHUCK
Lowest to $15.1270
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess