Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Mfr 3M
Series 8500
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 30
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12.0µin (0.30µm)
Insulation Color Gray
Insulation Height 0.425" (10.80mm)
Contact Length - Post 0.110" (2.79mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Mated Stacking Heights -
Ingress Protection -
Features Polarizing Key
Current Rating (Amps) 1A
Voltage Rating 1000V
Applications -
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Shape Square
Contact Material Copper Alloy
Contact Finish Thickness - Post Flash
Base Product Number 8530
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 100 pcs
Win Source Part Number 1381199-8530-4500PL
Ultra Librarian 3D Model Ultra Librarian 8530-4500PL CAD Model

Description

The 1381199-8530-4500PL is a female socket connector from the 8500 series.

  • Connector Type: Rectangular Connector
  • Feature: Polarizing Key
  • Positions: 30
  • Connection Type: Board-to-Board or Cable
  • Contact Material: Copper Alloy
  • Voltage Rating: 1000V
  • Current Rating: 1A
  • Termination: Kinked Pin and Solder
  • Fastening Type: Push-Pull
  • Insulation Material: Polybutylene Terephthalate (PBT) with Glass Filling
  • Color: Gray
  • Contact Shape: Square
  • Operating Temperature: -55°C to 105°C

You May Also Be Interested in

Samtec Inc.
CONN RCPT 80POS 0.05 GOLD SMD / 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $17.9011
ECAD model for SOLC-120-02-L-Q-A
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.1035
ECAD model for 171639-1
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0724
ECAD model for 206460-0021
Samtec Inc.
CONN RCPT 160POS 0.05 GOLD SMD / 160 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $30.3333
ECAD model for SOLC-140-02-S-Q
Molex, LLC
2.54mm (.100) Pitch C-Grid® PC Board Connector, Single Row, Vertical, 10 Circuits
Lowest to $1.8535
ECAD model for 90147-1110
JST Sales America Inc.
CONN SOCKET 18-22AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp
Lowest to $0.0670
ECAD model for SWPJR-21T-M0.5
Molex, LLC
2.54mm (.100) Pitch C-Grid® PC Board Connector, Single Row, Vertical, 6 Circuits
Lowest to $1.1256
ECAD model for 90147-1106
CISCO
Need more? Email Us
ECAD model for 08-0405-05
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Need more? Email Us
ECAD model for 22-28-4063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention