The 90147-1110 is a 10-position rectangular connector header manufactured by Molex, LLC. Connector headers are crucial components used to create board-to-board or wire-to-board connections within electronic devices.
Applications
- Board-to-board connections
- Signal transmission
- Power distribution
- Control systems
- Data acquisition
Features
- Number of Positions: 10
- Gender: Male
- Pitch: 2.54 mm (0.1")
- Mounting Type: Through Hole
- Termination Style: Solder
Benefits
- Secure electrical connection
- Easy to solder onto PCBs
- Standardized pitch for compatibility
- Durable construction
- Reliable signal transmission
Additional Details
The Molex 90147-1110 header provides a robust and dependable connection point for PCBs. Its 2.54mm pitch adheres to industry standards, ensuring compatibility with other components and connectors. The through-hole mounting style allows for secure attachment to the PCB, enhancing mechanical stability. The solder termination style facilitates a strong and lasting electrical connection. This header is constructed from high-quality materials to ensure durability and long-term reliability. It is designed for use in a wide range of electronic applications. Proper soldering techniques are essential to ensure a reliable and high-quality connection. It's commonly used with a mating connector to complete the electrical path.