EN
  • EN
  • DE

740K40PP040D1

Part No 740K40PP040D1
Manufacturer 3M
Catalog Liquid Filtration
Description 740K SERIES FILTER CARTRIDGE ABS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Filter Cartridge
Applications Industrial
Particle Size 40µm (Nominal)
Flow Rate 80GPM (302.833LPM)
Pressure Range 50PSI
Height 40.000" (1016.00mm)
Diameter 6.500" (165.10mm)
Temperature Range - Operating 71°C - Max
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507013-740K40PP040D1
Ultra Librarian 3D Model Ultra Librarian 740K40PP040D1 CAD Model

Description

N

You May Also Be Interested in

3M
740K SERIES FILTER CARTRIDGE ABS
Need more? Email Us
3M
HC10 HYDROCHARGER W TRT
Need more? Email Us
3M
720A SERIES FILTER CARTRIDGE MOD
Need more? Email Us
3M
THE 3M AQUA-PURE WHOLE H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess