EN
  • EN
  • DE

AP431

Part No AP431
Manufacturer 3M
Catalog Liquid Filtration
Description THE 3M AQUA-PURE WHOLE H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Liquid Filtration
Mfr 3M
Series Aqua-Pure™ WTS
Package Box
Product Status Active
Type Filter Cartridge
Applications Industrial
Flow Rate 10GPM (37.9LPM)
Pressure Range 25PSI ~ 125PSI
Inlet/Outlet Size 3/4" NPT
Temperature Range - Operating 4.4°C ~ 37.8°C
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8421.21.0000
Win Source Part Number 563067-AP431
Ultra Librarian 3D Model Ultra Librarian AP431 CAD Model

Description

The 563067-AP431 is a box package containing 10 pieces of Aqua-Pure™ WTS filter cartridges by 3M.

  • Category: Liquid filtration
  • Application: Industrial
  • Status: Active
  • Series: Aqua-Pure™ WTS
  • Package: 10 pieces
  • Pressure Range: 25PSI to 125PSI
  • Temperature Range: 4.4°C to 37.8°C
  • Flow Rate: 10GPM
  • Features: Removes impurities, ensures clean and safe liquid flow

You May Also Be Interested in

3M
THE 3M AQUA-PURE WHOLE H
Need more? Email Us
3M
720A SERIES FILTER CARTRIDGE MOD
Need more? Email Us
3M
HC10 HYDROCHARGER W TRT
Need more? Email Us
3M
740K SERIES FILTER CARTRIDGE ABS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess