EN
  • EN
  • DE

MS27484E10F98B

Part No MS27484E10F98B
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors - Housings
Description PLUG / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr Amphenol Aerospace Operations
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 858343-MS27484E10F98B
Ultra Librarian 3D Model Ultra Librarian MS27484E10F98B CAD Model

Description

The MS27484E10F98B is a circular connector manufactured by Amphenol Aerospace Operations. It is part of the MIL-DTL-38999 Series II family, known for its high-reliability and durability in harsh environments. These connectors are widely used in aerospace, military, and industrial applications where robust and secure connections are critical.

Applications

  • Aerospace and aviation systems.
  • Military communication equipment.
  • Industrial control systems.
  • Harsh environment instrumentation.
  • Robotics and automation.

Features

  • MIL-DTL-38999 Series II: Complies with stringent military standards for performance and reliability.
  • Circular Connector: Provides a secure and robust connection.
  • Environmental Sealing: Designed to withstand harsh environmental conditions, including moisture, vibration, and extreme temperatures.
  • EMI/RFI Shielding: Offers protection against electromagnetic and radio frequency interference.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits

  • High Reliability: Ensures consistent and dependable performance in demanding applications.
  • Environmental Protection: Protects against environmental factors that can degrade performance.
  • EMI/RFI Protection: Minimizes interference from electromagnetic and radio frequency sources.
  • Long Service Life: Reduces the need for frequent replacements.
  • Meets Industry Standards: Complies with relevant military and industry standards.

Additional Details

The MS27484E10F98B connector features a size 10 shell and utilizes 98 contacts. The shell material is typically aluminum alloy with a cadmium or electroless nickel plating for corrosion resistance. The contacts are made of copper alloy with gold plating for optimal conductivity. The connector is designed for crimp termination. Refer to the product datasheet for specific voltage and current ratings, as well as operating temperature ranges and mating connector information.

You May Also Be Interested in

TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess