EN
  • EN
  • DE

2242-1-1/2X15FT

Part No 2242-1-1/2X15FT
Manufacturer 3M
Catalog Tape
Description TAPE ELECTRICAL BLK 1 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Electrical
Adhesive Rubber, Self Fusing
Backing, Carrier Rubber
Thickness 0.0300" (30.0 mils, 0.762mm)
Width 1.50" (38.10mm) 1 1/2"
Length 15' (4.6m) 5 yds
Color Black
Usage Electrically Insulating
Temperature Range 194°F (90°C) Max
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506699-2242-1-1/2X15FT
Ultra Librarian 3D Model Ultra Librarian 2242-1-1/2X15FT CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Need more? Email Us
3M
TAPE FILM AMBER 3/4\
Need more? Email Us
3M
Cloth Tape, Light Brown, 3/8x36yd.
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
Techflex
1" Fireflex Seal Tape Blk 36 Ft
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
TE Connectivity
Cable Mounting & Accessories S10
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
TAPE DUCT SILVER 1.89\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess