EN
  • EN
  • DE

200-4660-14-1900

Part No 200-4660-14-1900
Manufacturer 3M
Catalog Sockets for ICs, Transistors - Socket Accessories
Description CONN SOCKET PLUG FOR 3M PGA 10PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Accessory Type Plug
For Use With/Related Products 3M™ PGA Sockets
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629556-200-4660-14-1900
Ultra Librarian 3D Model Ultra Librarian 200-4660-14-1900 CAD Model

Description

N

You May Also Be Interested in

3M
CONN SOCKET PLUG FOR 3M PGA 10PC
Need more? Email Us
Yamaichi
20 PIN PLCC, 1.27MM
Need more? Email Us
Yamaichi
80 QFP, 0.50MM
Need more? Email Us
MACOM Technology Solutions
TO-8 ACCESSORIES KIT
Need more? Email Us
MACOM Technology Solutions
TO-8 ACCESSORIES KIT
Need more? Email Us
TE Connectivity
CONN SCKT BACKPLATE FOR LGA2011
Need more? Email Us
Yamaichi
208 PIN QFP, 0.50 MM
Need more? Email Us
Yamaichi
44 PIN QFP, 0.80MM
Need more? Email Us
TE Connectivity
CONN SCKT BACKPLATE FOR LGA1156
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess