EN
  • EN
  • DE

204-6585-00-0602J

Part No 204-6585-00-0602J
Manufacturer 3M
Catalog Optoelectronics Accessories
Description SOCKET LASER DIODE 4POS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Laser - Socket
For Use With/Related Products Laser Diode Modules
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629518-204-6585-00-0602J
Ultra Librarian 3D Model Ultra Librarian 204-6585-00-0602J CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0728
Omron
DISPLAY UNIT
Lowest to $59.5437
TE Connectivity
LIGHT CONTROLLER BASE 76MM
Lowest to $16.0811
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405
Broadcom Limited
SC DUPLEX 1X9 PORT PLUG
Lowest to $213.6843
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
IDEC
TRANSFORMER 110/120V AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess