EN
  • EN
  • DE

IDT89HPES4T4ZBBCGI8

Part No IDT89HPES4T4ZBBCGI8
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pcie Sw 4LANE 4PORT 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface PCI Express
Mount Surface Mount
Number of Pins 144
RoHS Compliant
Win Source Part Number 1164565-IDT89HPES4T4ZBBCGI8
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT89HPES4T4ZBBCGI8 CAD Model

Description

The IDT89HPES4T4ZBBCGI8 is a member of Renesas's High-Performance (HP) family of PCI Express (PCIe) switches. These switches are designed to meet the demanding requirements of modern high-speed interconnects, providing robust performance and advanced features for a variety of applications.

Applications:

  • Servers: Used in server platforms to expand PCIe lanes for connecting multiple peripherals such as GPUs, network cards, and storage devices.
  • Workstations: Enhances connectivity in high-performance workstations, allowing for more expansion cards and improved data throughput.
  • Storage Systems: Employed in storage solutions to facilitate high-speed data transfer between storage controllers, SSDs, and host systems.
  • Networking Equipment: Integrated into network devices such as routers and switches to provide PCIe connectivity for network interface cards (NICs) and other networking components.
  • Embedded Systems: Utilized in embedded applications requiring high-speed communication, offering connectivity for various peripherals and processors.

Features:

  • PCIe Gen3 Support: Compliant with the PCI Express Gen3 specification, offering a data transfer rate of up to 8 GT/s per lane.
  • 4 Ports / 4 Lanes: Provides flexible port and lane configurations to accommodate various connectivity needs.
  • Low Latency: Designed for minimal latency, ensuring high performance in demanding applications.
  • Advanced Error Handling: Includes features like Advanced Error Reporting (AER) to detect and correct errors, improving system reliability.
  • Hot-Plug Support: Supports hot-plug functionality, allowing devices to be added or removed without shutting down the system.
  • Power Management: Incorporates power management features to reduce power consumption and improve energy efficiency.

Benefits:

  • Increased Bandwidth: Enables high-speed data transfer, improving overall system performance.
  • Enhanced Connectivity: Provides additional PCIe ports, allowing for greater flexibility in system configuration.
  • Improved Reliability: Error handling capabilities ensure data integrity and system stability.
  • Reduced Latency: Minimizes delays in data transfer, optimizing performance in real-time applications.
  • Simplified System Design: Facilitates the integration of multiple devices, reducing the complexity of system design.

Additional Details:

The IDT89HPES4T4ZBBCGI8 is designed for reliable operation in various environments and supports multiple clocking options for design flexibility. It is packaged in a BGA package for compact footprint and ease of integration into PCBs. Detailed specifications, including power consumption, operating voltage, and signal characteristics, are available in the product datasheet from Renesas Electronics America.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess