EN
  • EN
  • DE

ZHX1203MB115TH2090TR

Part No ZHX1203MB115TH2090TR
Manufacturer Zilog
Catalog IrDA Transceiver Modules
Description IRDA MODULE 115.2KBPS 7SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Packaging Reel
Part Status Obsolete (End Of Life)
Data Rate 115.2kbs (SIR)
Supply Voltage (V) 2.4V ~ 3.6V
Idle Current, Typ at 25°C 100μA
Link Range, Low Power 20cm
Orientation Side View
Temperature Range - Operating -30°C ~ 85°C
Size 7.3mm x 2.8mm x 1.9mm
Standards IrPHY 1.4
Shutdown Yes
Manufacturer Pack Quantity 3,500
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813219-ZHX1203MB115TH2090TR
Ultra Librarian 3D Model Ultra Librarian ZHX1203MB115TH2090TR CAD Model

Description

The Zilog ZHX1203MB115TH2090TR is a side view infrared transceiver module from Zilog.

  • Data Rate: 115.2kbs (SIR)
  • Standard: IrPHY 1.4
  • Link Range: 20cm
  • Shutdown Feature: Yes
  • Operating Temperature Range: -30°C to 85°C
  • Size: 7.3mm x 2.8mm x 1.9mm
  • Supply Voltage: 2.4V to 3.6V
  • Manufacturer Pack Quantity: 3,500
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

Zilog
IRDA MODULE 115.2KBPS 7SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $0.3696
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.0374
LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 4MBPS 3V SMD
Lowest to $12.0441
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
LITE-ON Technology
IRDA MOD TXRX FRONT VIEW SHIELD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.3657
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $1.3456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess