EN
  • EN
  • DE

Z8939120VSC

Part No Z8939120VSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106214-Z8939120VSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8939120VSC CAD Model

Description

The Z8939120VSC is a microcontroller from Zilog's Z8 Encore! series. This microcontroller is designed for a variety of embedded applications requiring robust processing capabilities and efficient power consumption. The Z8 Encore! family is known for its integrated features and ease of use, making it suitable for both beginners and experienced developers.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in remote controls, home appliances, and other consumer devices.
  • Motor Control: Employed in controlling various types of motors, such as those used in robotics and automation.
  • Security Systems: Utilized in alarm systems, access control systems, and other security applications.
  • Data Acquisition Systems: Used in collecting and processing data from sensors and other sources.

Features:

  • High-Performance Core: Features a Z8 CPU core known for its efficient instruction set and performance.
  • Integrated Memory: Includes on-chip Flash memory for program storage and SRAM for data storage.
  • Peripheral Interfaces: Equipped with UART, SPI, and I2C interfaces for communication with other devices.
  • Timers and Counters: Offers multiple timers and counters for timing and control applications.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals to digital data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Interrupt Controller: Provides a flexible interrupt controller for handling various interrupt sources.

Benefits:

  • Increased System Performance: The high-performance core enables faster execution of applications.
  • Reduced Development Time: Integrated features and a comprehensive development environment simplify the development process.
  • Enhanced System Reliability: Robust design and built-in protection features ensure reliable operation in harsh environments.
  • Lower System Cost: Integration of key components reduces the need for external devices, lowering the overall system cost.
  • Improved Power Efficiency: Low-power consumption extends battery life in portable applications.

The Z8939120VSC microcontroller combines processing power, integrated peripherals, and low power consumption, making it a versatile solution for a wide range of embedded applications. Its robust feature set and ease of use make it a popular choice for both new and experienced developers.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0081
TDK Corporation
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
U-blox
Lowest to $110.7143
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess