EN
  • EN
  • DE

Z86C3312PECR2035

Part No Z86C3312PECR2035
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB ROM 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) ROM 28-DIP
Manufacturer Zilog
Series Z8®
Package Tube
Part Status Obsolete
Core Processor Z8
Core Size 8-Bit
Speed 12MHz
Connectivity EBI/EMI
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type ROM
Supply Voltage 3V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-DIP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939934-Z86C3312PECR2035
Ultra Librarian 3D Model Ultra Librarian Z86C3312PECR2035 CAD Model

Description

The Z86C3312PECR2035 is an 8-bit microcontroller IC from the Z8 series manufactured by Zilog.

  • Core Processor: Z8
  • Speed: 12MHz
  • Packaging: Tube
  • Package: 28-DIP (0.600", 15.24mm)
  • Mounting: Through-hole
  • Core Size: 8-bit
  • Connectivity: EBI/EMI
  • Peripherals: POR and WDT
  • Number of I/O: 24
  • Program Memory Size: 4KB (4K x 8)
  • Program Memory Type: ROM
  • Oscillator Type: Internal
  • Supply Voltage: 3V ~ 5.5V
  • Status: Obsolete
  • Popularity: High
  • Quantity per Package: 1
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8542.31.0001

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess