EN
  • EN
  • DE

Z8613112PSC

Part No Z8613112PSC
Manufacturer Zilog
Catalog Interface - Encoders, Decoders, Converters
Description NTSC LINE 21 DECIDER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Part Status Obsolete(EOL)
Type Video Decoder
Applications Set-Top Boxes, TV
Voltage - Supply, Digital 4.75 V ~ 5.25 V
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
RoHS State Request Verification
Win Source Part Number 1282781-Z8613112PSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Family Name Z8613112
Introduction Date March 16, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z8613112PSC CAD Model

Description

The Zilog Z8613112PSC is an obsolete (EOL) video decoder designed for use in set-top boxes and TV applications.

  • Manufacturer: Zilog
  • Available through: Win Source as part number 1282781
  • Function: High-quality video decoding and processing
  • Ideal for: Use in a range of applications
  • Mounting Style: Through-hole
  • Package: 18-DIP
  • Voltage Supply: 4.75 V to 5.25 V

You May Also Be Interested in

Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
NXP / Nexperia
Lowest to $16.8087
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
Asahi Kasei Microsystems
Need more? Email Us
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess