EN
  • EN
  • DE

SI4232DY

Part No SI4232DY
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092843-SI4232DY
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4232DY CAD Model

Description

The SI4232DY is a P-Channel MOSFET manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This MOSFET is designed for efficient power management in a broad range of applications. Its key features include low on-resistance and low gate charge, which contribute to reduced power losses and improved overall efficiency. It is especially suitable for load switching and DC-DC conversion applications.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • DC-DC Converters: Employed in synchronous rectification for enhanced efficiency in DC-DC conversion applications.
  • Power Management in Portable Devices: Well-suited for battery management and power distribution in devices such as smartphones, tablets, and laptops.
  • Motor Control: Can be used in low-power motor control applications, facilitating precise speed and torque regulation.
  • LED Lighting: Drives LEDs in lighting applications, providing stable and efficient power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, thus improving energy efficiency and reducing heat generation.
  • Low Gate Charge (Qg): Reduces switching losses, allowing for higher frequency operation and faster switching speeds.
  • Advanced Trench Technology: Provides high cell density for exceptional performance and low RDS(on).
  • Logic Level Gate Drive: Simplifies circuit design by enabling direct control from logic circuits.
  • RoHS Compliant: Complies with environmental regulations, ensuring safe disposal and recycling.

Benefits:

  • Increased Efficiency: Reduces power losses, leading to improved battery life in portable devices and lower energy consumption in other applications.
  • Compact Design: Allows for smaller and lighter electronic products due to its optimized footprint.
  • Simplified Circuit Design: Logic level gate drive simplifies integration with microcontrollers and other control circuits.
  • Enhanced Thermal Performance: Low on-resistance minimizes heat generation, improving overall system reliability.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The SI4232DY operates with a gate-source voltage (VGS) that is compatible with logic-level control, which facilitates easy interfacing with digital circuits. Its low RDS(on) characteristics ensure minimal voltage drop and power dissipation during conduction, which is crucial for high-efficiency applications. The device’s thermal resistance allows for efficient heat dissipation, which contributes to its robust performance under various operating conditions. This MOSFET is typically packaged in a surface-mount package, optimized for efficient thermal management and automated assembly. Refer to the device’s datasheet for detailed electrical characteristics, thermal specifications, and recommended operating conditions to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess