Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Zilog
Package Tube
Product Status Obsolete
Interface Bus
Voltage - Supply 4.5V ~ 5.5V
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC
Mounting Type Surface Mount
Base Product Number Z85230
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 412122-Z8523008VEC
Ultra Librarian 3D Model Ultra Librarian Z8523008VEC CAD Model

Description

The Z8523008VEC is a specialized interface integrated circuit with a bus interface.

  • Interface: bus interface
  • Series: not specified
  • Package: tube package
  • Standard Package Quantity: 25 pieces
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: surface mount
  • Package/Case: 44-LCC (J-Lead)
  • Supplier Device Package: 44-PLCC
  • ECCN: EAR99
  • REACH: unaffected by REACH regulations
  • Status: obsolete product from Zilog

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
ECAD model for PCA9541APW/01,112
TE Connectivity
90 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973027
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
ECAD model for PSD312B-90JI
TE Connectivity
7 Connector Header, Male Pins Through Hole, Right Angle Blade Power
Need more? Email Us
ECAD model for 254020
Diodes Incorporated
IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Lowest to $36.3066
ECAD model for PI7C8150BNDI
ON Semiconductor
IC MUX DUAL BILATERAL 8WLCSP / 2 Circuit IC Switch 1:1 5.5Ohm 8-WLCSP (1.89x0.89)
Lowest to $7.3127
ECAD model for NLX2G66FCTAG
ON Semiconductor
IC INTERFACE SPECIALIZED 28SOIC / Interface 28-SOIC
Need more? Email Us
ECAD model for SCANPSC110FSC
TE Connectivity
7 Connector Receptacle, Female Sockets Through Hole Blade Power
Lowest to $10.2632
ECAD model for 254016
TE Connectivity
120 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973031

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1756 $69.5268
7+ $19.0159 $133.1113
11+ $18.4218 $202.6398
15+ $17.8275 $267.4125
19+ $17.2332 $327.4308
26+ $15.4505 $401.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 714 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention