Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Resistance 15 mOhms
Tolerance ±1%
Power (Watts) 1.5W
Composition Metal Foil
Features Current Sense, Non-Inductive
Temperature Coefficient ±500ppm/°C
Operating Temperature -40°C ~ 130°C
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Size / Dimension 0.500" L x 0.400" W (12.70mm x 10.16mm)
Height - Seated (Max) 0.161" (4.10mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian FPS2B-0R015F1 CAD Model

Description

RES 0.015 OHM 1% 1.5W D2PAK

You May Also Be Interested in

Bourns Inc.
RES SMD 1M OHM 0.1% 1/8W 0805
Lowest to $0.2564
ECAD model for CRT0805-BY-1004ELF
Yageo
RES SMD 34.8K OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for AC0603FR-0734K8L
Vishay
MMA 0204-50 1% B0 27R
Need more? Email Us
ECAD model for MMA02040C2709FB000
Panasonic
RES SMD 7.32KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB7321X
Yageo
RES SMD 2.49KOHM 0.1% 1/10W 0603
Need more? Email Us
ECAD model for AT0603BRD072K49L
Panasonic
RES SMD 1.07K OHM 1/16W 0402
Need more? Email Us
ECAD model for ERA-2ARC1071X
TE Connectivity
RES SMD 180 OHM 1% 2W 2512
Need more? Email Us
ECAD model for 3521180RFT
Yageo
RES SMD 200 OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-07200RL
Panasonic
RES SMD 2.74KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2AEB2741X

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention