Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 116
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number EPM1270
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Other Part Number 972842,-544-1330,544-1330
Standard Package 60
Win Source Part Number 1321790-EPM1270GT144C3
Ultra Librarian 3D Model Ultra Librarian EPM1270GT144C3 CAD Model

Description

The Intel EPM1270GT144C3 is a Complex Programmable Logic Device (CPLD).

  • Programmable: In-system programmable
  • Delay Time tpd(1) Max: 6.2 ns
  • Voltage Supply - Internal: 1.71V ~ 1.89V
  • I/Os: 116
  • Logic Elements/Blocks: 1270
  • Macrocells: 980
  • Supplier Device Package: 144-TQFP (20x20)
  • Operating Temperature: 0°C to 85°C (TJ)
  • RoHS Compliance: Non-compliant with RoHS

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Need more? Email Us
ECAD model for ATF1502AS-15AC44
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Need more? Email Us
ECAD model for LC4064V-10T100I
Lattice Semiconductor Corporation
3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family | IC CPLD 768MC 5NS 484FBGA
Lowest to $50.1502
ECAD model for LC5768MV-5F484C
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 176TQFP
Lowest to $59.5594
ECAD model for LC4512V-5TN176C
Microchip Technology
IC CPLD 48MACRO Q-PWR OTP 44PLCC
Need more? Email Us
ECAD model for ATV2500BQ-20JC
Lattice Semiconductor Corporation
CPLD - Complex Programmable Logic Devices 400MHZ 512 Macrocell 3.3 V 7.5 tPD
Lowest to $121.8321
ECAD model for LC4512V75TN176C
Xilinx Inc.
5V in-system programmable
Lowest to $170.5076
ECAD model for XC95108-7TQ100I
Amd
IC CPLD 64MC 6.7NS 56CSBGA
Need more? Email Us
ECAD model for XC2C64A-7CP56I
Microchip Technology
IC CPLD 64MC 15NS 44PLCC
Lowest to $11.0092
ECAD model for ATF1504ASV-15JU44

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention