EN
  • EN
  • DE

Z84C1008PEG

Part No Z84C1008PEG
Manufacturer Zilog
Catalog Interface - Specialized
Description Z80 DMA Direct Memory Access Controller | IC DMA NMOS/CMOS 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube
Applications Access Control Systems
Supply Voltage (V) 5V
Manufacturer Package 40-DIP
Supplier Device Package 40-DIP
Mounting Style Through Hole
Family Part Number Z84C10
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1282743-Z84C1008PEG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C1008PEG CAD Model

Description

The Zilog Z84C1008PEG is an integrated circuit that is ideal for access control systems. Bold the product name (e.g., Z84C1008PEG) and manufacturer (e.g., Zilog).

  • Package: 40-DIP
  • Packing: Tube
  • Mounting Style: Through Hole
  • Supply Voltage: 5V
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess