EN
  • EN
  • DE

ATF1502ASL-25JC44

Part No ATF1502ASL-25JC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 25NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1502ASL
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566442-ATF1502ASL-25JC44
Ultra Librarian 3D Model Ultra Librarian ATF1502ASL-25JC44 CAD Model

Description

Microchip Technology ATF1502ASL-25JC44 CPLD

The ATF1502ASL-25JC44 is a high-performance Complex Programmable Logic Device (CPLD) from the renowned manufacturer Microchip Technology. This device is part of the Atmel ATF15xxASL series, designed to offer a flexible and scalable logic solution for a wide range of digital applications. The ATF1502ASL-25JC44 is particularly notable for its robust feature set and its ability to deliver efficient logic operations at a competitive price point.

Built upon a 5V architecture, the ATF1502ASL-25JC44 provides a generous logic capacity of 1502 gates, making it suitable for implementing complex logic functions. The device operates at a maximum frequency of 25MHz, ensuring high-speed performance for critical applications. Its 44-pin PLCC (Plastic Leaded Chip Carrier) package allows for a compact footprint on the PCB, while still offering ample I/O capabilities for interfacing with other components in the system.

One of the key features of this CPLD is its user-friendly software support, including the well-known WinCUPL and ProChip Designer tools. These tools facilitate the design and programming of the device, allowing engineers to quickly and efficiently map their logic designs onto the ATF1502ASL-25JC44. In addition, the device supports in-system programmability via JTAG, which simplifies the process of updating the logic configuration after deployment, a crucial feature for field upgrades and maintenance.

The ATF1502ASL-25JC44 also boasts a high level of reliability, with its electrically erasable and reprogrammable non-volatile memory. This ensures that the device retains its configuration even after power cycles, making it ideal for use in systems where persistent operation is critical. Furthermore, the device features a low power consumption profile, which is essential for battery-operated and power-sensitive applications.

Microchip Technology's commitment to quality is evident in the ATF1502ASL-25JC44, with its industrial temperature range support and robust protection against overcurrent events. This makes the device a suitable choice for harsh environments and demanding industrial applications. Whether you are designing consumer electronics, automotive systems, or industrial controls, the ATF1502ASL-25JC44 provides a versatile and reliable logic solution that can meet the needs of your project.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess