Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Zilog
Win Source Part Number 417590-Z84C0110VEC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C0110VEC CAD Model

Description

The Z84C0110VEC is a member of the Z80 family of microprocessors from Zilog. It's an 8-bit CPU designed for a variety of embedded applications, known for its ease of use and comprehensive feature set.

Applications

  • Embedded Systems: Used in a wide array of embedded systems, including industrial controllers, instrumentation, and consumer electronics.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Data Acquisition: Found in data loggers, measurement devices, and other data acquisition systems.
  • Communication Equipment: Used in communication devices such as modems and network interfaces.
  • Educational Platforms: Incorporated in educational kits and training platforms for computer architecture and embedded systems programming.

Features

  • 8-Bit Architecture: Utilizes an 8-bit data bus and a 16-bit address bus for efficient data processing and memory access.
  • Enhanced Instruction Set: Features a rich instruction set including arithmetic, logical, and bit manipulation operations.
  • Clock Speed: Operates at a clock speed of 10 MHz, enabling fast and responsive performance.
  • Interrupt Handling: Supports various interrupt modes for efficient handling of external events.
  • Memory Interface: Compatible with a wide range of memory devices, including RAM, ROM, and EEPROM.
  • Peripheral Support: Provides interfaces for common peripheral devices such as UARTs, timers, and parallel I/O ports.

Benefits

  • Versatility: Suitable for a wide range of embedded applications due to its flexible architecture and extensive instruction set.
  • Easy to Program: Relatively easy to program using assembly language or higher-level languages.
  • Cost-Effective: Provides a cost-effective solution for embedded systems requiring reliable processing power.
  • Wide Availability: Readily available from various distributors and suppliers.
  • Legacy Support: Supported by a large community of developers and users, ensuring continued availability of resources and expertise.

The Z84C0110VEC remains a popular choice for embedded system designers due to its versatility, ease of use, and cost-effectiveness. Its robust features and widespread support make it a reliable option for a variety of applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC
Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $74.7521
ECAD model for MCIMX6S6AVM08AD
NXP / Nexperia
IC MPU I.MX8MN 1.4GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
Lowest to $36.8184
ECAD model for MIMX8MN3CVTIZAA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $80.8422
ECAD model for AM5708BCBDJEA
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
Microchip Technology
IC MPU SAM9XE 180MHZ 217LFBGA / ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Lowest to $24.6316
ECAD model for AT91SAM9XE256B-CU
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention