EN
  • EN
  • DE

74LVC2G38DC

Part No 74LVC2G38DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input NAND gate (open drain)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132945-74LVC2G38DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G38DC CAD Model

Description

Product Overview: 74LVC2G38DC from NXP Semiconductors

The 74LVC2G38DC is a high-performance, dual 2-input NAND gate with open-drain outputs, manufactured by NXP Semiconductors. This integrated circuit is part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The device is designed for use in a wide range of applications, from industrial and automotive systems to consumer electronics and communication devices.

Featuring advanced 5V tolerant inputs, the 74LVC2G38DC can be interfaced with both 3.3V and 5V logic levels without the need for external components, simplifying design and reducing system cost. The open-drain outputs allow for the creation of wired-AND logic configurations, providing additional flexibility in circuit design. This feature is particularly useful when multiple outputs need to be connected to a common bus.

The 74LVC2G38DC operates over a broad supply voltage range of 1.65V to 5.5V, which enables it to support a variety of power environments and to interface seamlessly with both high-speed and low-power systems. Its low power consumption makes it an excellent choice for battery-operated portable devices where power efficiency is critical.

With its operating temperature range of -40°C to +125°C, the 74LVC2G38DC is suitable for deployment in harsh environments, ensuring reliable performance under extreme conditions. The device is also characterized by its high noise immunity and low propagation delay, which are essential attributes for maintaining signal integrity in noise-prone applications and for achieving high-speed operation, respectively.

The 74LVC2G38DC comes in a compact, leadless DFN2020-6 (SOT1115) package, which is ideal for space-constrained applications. Its small footprint allows for high-density board designs, enabling designers to pack more functionality into a given area. Additionally, the device is fully specified for partial power-down applications using IOFF, which ensures that the input circuitry does not conduct a significant current when the power is down and helps prevent damage to the device.

In summary, the 74LVC2G38DC from NXP Semiconductors is a versatile and reliable component that offers high performance, low power consumption, and robust operation in a wide range of electronic systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2264 $58.8640
625+ $0.1860 $116.2500
965+ $0.1802 $173.8930
1,325+ $0.1744 $231.0800
1,715+ $0.1686 $289.1490
2,295+ $0.1513 $347.2335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess