EN
  • EN
  • DE

Z84C0008PECZ80CPU

Part No Z84C0008PECZ80CPU
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015453-Z84C0008PECZ80CPU
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C0008PECZ80CPU CAD Model

Description

The Z84C0008PEC is a Z80 microprocessor manufactured by Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, personal computers, and various control applications. The Z84C0008PEC variant typically operates at a clock speed of 8 MHz. Its robust architecture and extensive instruction set have made it a popular choice for developers for decades.

Applications

  • Embedded control systems
  • Industrial automation equipment
  • Gaming consoles (e.g., early arcade games)
  • Scientific instruments
  • Educational computer systems

Features

  • 8-bit data bus
  • 16-bit address bus, allowing for 64KB of memory addressing
  • Clock speed of 8 MHz
  • 158 instructions
  • Integrated refresh circuitry for dynamic RAM (DRAM)
  • Non-maskable interrupt (NMI) and maskable interrupt (INT) lines

Benefits

  • Cost-effective solution for control applications
  • Simple and well-documented architecture
  • Wide availability of development tools and resources
  • Low power consumption
  • Real-time processing capabilities

The Z84C0008PEC is a reliable and versatile microprocessor suitable for a wide range of applications. Its ability to directly interface with DRAM simplifies memory system design. The chip's interrupt handling capabilities allow for responsive control in real-time systems. Its comprehensive instruction set provides developers with the tools needed to implement complex algorithms and control sequences. The integrated refresh circuitry reduces the external component count and simplifies system design. The Z84C0008PEC is a popular choice for legacy systems and new designs alike due to its ease of use and proven track record. Its relatively low power consumption makes it suitable for battery-powered devices and energy-sensitive applications. The Z80's architecture is well-understood, with a wealth of documentation and community support available to developers. The chip's compact size and low cost make it an attractive option for embedded systems where space and budget are limited. The Z84C0008PEC is often used in retro computing projects, allowing enthusiasts to recreate classic computer systems and gaming consoles. Its ability to execute code directly from memory allows for efficient program execution. The microprocessor's robust design ensures reliable operation in harsh environments.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess