EN
  • EN
  • DE

Z84C0006CMB/883C

Part No Z84C0006CMB/883C
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027387-Z84C0006CMB/883C
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C0006CMB/883C CAD Model

Description

The Z84C0006CMB/883C is a high-reliability version of the Z80 microprocessor manufactured by Zilog. The /883C designation indicates that this particular part has been processed and tested to meet the stringent requirements of MIL-STD-883, making it suitable for use in demanding military, aerospace, and high-reliability industrial applications. The Z80 is an 8-bit microprocessor known for its versatility and extensive instruction set.

Applications

  • Military Systems: Control systems, communication equipment, and embedded processors in military vehicles and aircraft.
  • Aerospace Systems: Satellite control, avionics, and navigation systems.
  • Industrial Control: Programmable logic controllers (PLCs), robotics, and automation equipment.
  • Medical Equipment: Diagnostic devices, monitoring systems, and life support equipment.
  • High-Reliability Computing: Critical infrastructure systems requiring fault tolerance and long-term reliability.

Features

  • 8-Bit Microprocessor: Based on the industry-standard Z80 architecture.
  • Extended Instruction Set: Includes a rich set of instructions for efficient programming.
  • Integrated Memory Refresh: Simplifies memory interface and reduces external component count.
  • Non-Multiplexed Address and Data Bus: Provides a straightforward interface to memory and peripherals.
  • MIL-STD-883 Compliance: Meets the requirements of MIL-STD-883 for high-reliability operation.
  • Wide Temperature Range: Operates over an extended temperature range, typically -55°C to +125°C.
  • Ceramic Package: Housed in a hermetically sealed ceramic package for enhanced durability.

Benefits

  • High Reliability: Designed for use in harsh environments and critical applications.
  • Proven Architecture: Leverages the widely used and well-understood Z80 architecture.
  • Simplified System Design: Reduces the need for external components, simplifying system design.
  • Extended Temperature Operation: Operates reliably over a wide range of temperatures.
  • Long-Term Availability: Available for long-term support, ensuring continuity for legacy systems.

Additional Details

The Z84C0006CMB/883C is specifically screened and tested to ensure it meets the stringent requirements of MIL-STD-883, making it suitable for mission-critical applications. Its ceramic package provides excellent protection against moisture, contamination, and physical damage. The integrated memory refresh simplifies memory interface and reduces external component count. The extended instruction set and non-multiplexed address and data bus enable efficient programming and straightforward interfacing with memory and peripherals. The device is commonly used in legacy systems requiring a reliable and long-term supported microprocessor.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess