EN
  • EN
  • DE

VW3E2065R770

Part No VW3E2065R770
Manufacturer Schneider Electric
Catalog OEM Parts (T - Z)
Description VW3E2065R770 E-FB-065 Sin-masterenc 77.0M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039695-VW3E2065R770
Categories OEM Parts(T-Z)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VW3E2065R770 CAD Model

Description

The VW3E2065R770 is an AC drive from Schneider Electric, part of the Altivar series. It's designed for controlling the speed and torque of three-phase asynchronous motors in a variety of industrial applications.

Applications:

  • Pumps: Controls the speed and flow rate of pumps in water treatment, irrigation, and other fluid handling applications.
  • Fans: Regulates the airflow of fans in HVAC systems, ventilation systems, and industrial processes.
  • Conveyors: Manages the speed and movement of conveyors in manufacturing, logistics, and material handling.
  • Packaging Machines: Controls the motion of motors in packaging equipment, ensuring precise and efficient operation.
  • Extruders: Used in plastic extrusion processes for precise control of motor speed and torque.

Features:

  • Variable Frequency Control: Precisely controls motor speed by adjusting the frequency of the AC power supplied to the motor.
  • Adjustable Torque Control: Allows adjustment of the motor's torque output to match the load requirements.
  • Built-in Protection Functions: Includes protection against overcurrent, overvoltage, undervoltage, short circuits, and overheating.
  • PID Controller: Integrated PID controller for closed-loop control of processes such as flow, pressure, and temperature.
  • Communication Interfaces: Supports various communication protocols such as Modbus RTU and Ethernet/IP for integration with industrial control systems.
  • Braking Resistor Support: Allows connection of an external braking resistor for dynamic braking applications.
  • User-Friendly Interface: Features a keypad and display for easy programming and monitoring of drive parameters.

Benefits:

  • Energy Savings: Variable frequency control optimizes motor speed to match the load requirements, reducing energy consumption and costs.
  • Improved Process Control: Precise speed and torque control enhances process accuracy and efficiency.
  • Extended Equipment Life: Smooth starting and stopping of motors reduces mechanical stress, extending the lifespan of the motor and driven equipment.
  • Reduced Maintenance: Built-in protection functions minimize the risk of motor damage and reduce maintenance requirements.
  • System Integration: Communication interfaces enable seamless integration with industrial control systems for centralized monitoring and control.

Additional Details:

The VW3E2065R770 drive's specific power rating, voltage rating, and current rating are documented in the Schneider Electric technical datasheet. The datasheet also provides detailed information on the drive's programming parameters, communication settings, and protection functions. It is crucial to consult the datasheet for proper installation, configuration, and operation of the drive.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess