EN
  • EN
  • DE

Z8430ACS

Part No Z8430ACS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016310-Z8430ACS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8430ACS CAD Model

Description

The Z8430ACS is a Z80 Serial Input/Output Controller (SIO) chip manufactured by Zilog. It's a versatile communication interface designed to handle synchronous and asynchronous serial data transfers. This chip is typically used to manage serial communication between a Z80 microprocessor and peripheral devices such as modems, printers, and other serial devices.

Applications

  • Serial Communication Interfaces for Embedded Systems
  • Modems and other telecommunications equipment
  • Industrial control systems
  • Printers and other serial peripherals
  • Data acquisition systems
  • Terminal Emulators

Features

  • Two independent full-duplex channels
  • Synchronous and asynchronous operation
  • Programmable baud rate generator
  • Parity generation and checking
  • Data transfer rates up to 550 kbps
  • Interrupt control
  • DMA (Direct Memory Access) support
  • Various clocking options

Benefits

  • Flexible serial communication interface
  • Reduced CPU overhead through DMA support
  • Simplified system design with integrated features
  • Adaptable to various serial protocols
  • Efficient data transfer
  • Cost-effective serial communication solution

Additional Details

The Z8430ACS provides two independent channels, each capable of full-duplex synchronous or asynchronous communication. The baud rate is programmable, allowing for flexible data transfer rates. It supports various serial protocols, including UART, USRT, and NRZ. The chip also includes parity generation and checking for error detection. The interrupt control features enable efficient handling of serial communication events. DMA support allows for direct data transfer between the serial interface and memory, reducing CPU overhead. The Z8430ACS is often used in embedded systems where serial communication is essential for interfacing with peripheral devices. It operates within a specific voltage and temperature range, details of which can be found in the product datasheet.

The Z8430ACS plays a vital role in facilitating reliable and efficient serial data exchange. Its versatility and programmability make it a suitable choice for a wide range of applications that require serial communication capabilities. Interfacing it to a Z80 microprocessor is straightforward, using a memory-mapped I/O scheme.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess