EN
  • EN
  • DE

RXM2CB2P7

Part No RXM2CB2P7
Manufacturer Schneider Electric
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089460-RXM2CB2P7
Categories OEM Parts(O-R)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RXM2CB2P7 CAD Model

Description

The RXM2CB2P7 is a Miniature Plug-In Relay manufactured by Schneider Electric. This relay is designed for switching electrical circuits in various industrial and commercial applications. It offers a compact and reliable solution for control and automation systems.

Applications

  • Industrial automation systems
  • Control panels
  • HVAC systems
  • Lighting control
  • Motor control
  • PLC (Programmable Logic Controller) interface

Features

  • Miniature size
  • Plug-in mounting
  • Contact configuration: Typically DPDT (Double Pole Double Throw) (Consult datasheet)
  • Coil voltage: 230V AC
  • Contact rating: Consult datasheet for current and voltage ratings
  • LED indicator (typically)
  • Manual test button (typically)

Benefits

  • Saves space in control panels
  • Simplifies installation and maintenance due to plug-in design
  • Provides reliable switching of electrical circuits
  • Offers visual indication of relay status with LED
  • Enables manual testing of the relay functionality

Additional Details

The RXM2CB2P7 relay is designed for use with a standard relay socket. The DPDT contact configuration allows for switching two separate circuits simultaneously. The 230V AC coil voltage is a common voltage used in many electrical systems. The LED indicator shows whether the relay coil is energized. The manual test button allows for manually actuating the relay contacts without applying voltage to the coil, which is helpful for troubleshooting. Refer to the datasheet for specific electrical characteristics, mechanical dimensions, and environmental ratings. Consider the operating temperature range and humidity conditions when selecting the relay for a particular application. Ensure that the contact current and voltage ratings are appropriate for the load being switched. It's often used to isolate different voltage levels within a control system or to amplify a low-current signal to control a higher-current device. A surge protection device should be used to protect the device.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess