EN
  • EN
  • DE

Z8420ACS

Part No Z8420ACS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106175-Z8420ACS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8420ACS CAD Model

Description

The Zilog Z8420ACS is a Parallel Input/Output (PIO) controller designed to enhance the input/output capabilities of Z80 microprocessor-based systems. As a member of the Z80 family, it's engineered to seamlessly interface with the Z80 CPU and other peripheral devices, offering versatile parallel I/O ports.

Applications

  • Industrial Control Systems: Used for controlling and monitoring various industrial processes and equipment.
  • Data Acquisition Systems: Employed in gathering data from sensors and other input devices.
  • Peripheral Device Interfacing: Enables the connection and control of printers, scanners, and other external devices.
  • Embedded Systems: Integrated into embedded systems requiring parallel communication with external hardware.
  • Instrumentation: Utilized in test and measurement equipment for data input and output.

Features

  • Two 8-bit Parallel Ports: Provides two independent 8-bit parallel I/O ports (Port A and Port B) for flexible data transfer.
  • Programmable I/O Modes: Each port can be individually programmed for input, output, or bidirectional operation.
  • Interrupt Handling: Includes interrupt capabilities to signal the CPU upon the occurrence of specific events, such as data arrival.
  • Handshake Signals: Incorporates handshake signals for reliable data transfer with peripheral devices.
  • TTL Compatible: Directly compatible with TTL logic levels, simplifying interfacing with other components.

Benefits

  • Enhanced I/O Capabilities: Expands the I/O capabilities of Z80-based systems, enabling connection to a wide range of peripherals.
  • Flexibility: Programmable I/O modes provide flexibility to adapt to different application requirements.
  • Efficient Data Transfer: Handshake signals ensure reliable data transfer, preventing data loss or corruption.
  • Simplified Interfacing: TTL compatibility simplifies interfacing with other components, reducing design complexity.
  • Improved System Performance: Interrupt handling allows the CPU to efficiently respond to external events, improving system performance.

Additional Details

The Z8420ACS operates from a single 5V power supply. It is typically packaged in a 40-pin DIP (Dual In-line Package). It provides several control signals, including interrupt request (INT), ready (RDY), and strobe (STB), to facilitate communication with other devices. The operating temperature range is typically 0°C to 70°C. It is a vital component for extending the functionality of Z80 microprocessor systems where parallel I/O is essential.

You May Also Be Interested in

Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess