EN
  • EN
  • DE

Z80CPU/8400

Part No Z80CPU/8400
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106164-Z80CPU/8400
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z80CPU/8400 CAD Model

Description

The Z80CPU/8400, manufactured by Zilog, is an 8-bit microprocessor, a variant of the popular Z80 family. This CPU is designed for embedded systems and general-purpose computing applications. It offered improvements over earlier microprocessors and found widespread use in various devices.

Applications

  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Early personal computers
  • Educational platforms

Features

  • 8-bit data bus
  • 16-bit address bus (64KB addressable memory)
  • 158 instructions, including all 8080A instructions
  • Integrated DRAM refresh circuitry
  • Multiple interrupt modes
  • Clock speed optimized for specific applications (8400 likely refers to clock speed or a specific production batch)

Benefits

  • Versatile instruction set suitable for a wide range of applications
  • Simplified system design with integrated DRAM refresh
  • Backward compatibility with 8080A software
  • Efficient interrupt handling capabilities
  • Cost-effective solution for embedded control

Additional Details

The Z80CPU/8400 is known for its robust architecture and ease of programming. It offers various addressing modes and supports both 8-bit and 16-bit operations. The integrated DRAM refresh circuitry simplifies memory management. The Z80 also supports multiple interrupt modes, enabling efficient handling of external events. The CPU's instruction set includes load, store, arithmetic, logical, and control transfer operations. Its interrupt system includes a non-maskable interrupt (NMI) and a maskable interrupt (INT). The Z80/8400 builds upon the success of the original Z80, adding features and improvements that further enhance its performance and versatility. The 8400 designation likely refers to a specific clock speed rating or a production batch identifier.

Consult Zilog's datasheets for the Z80 family for pinout diagrams, electrical characteristics, and timing specifications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess