EN
  • EN
  • DE

Z0853606VSG00TR

Part No Z0853606VSG00TR
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Z-CIO and CIO and Parallel I/O Unit 44-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 44
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1026505-Z0853606VSG00TR
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0853606VSG00TR CAD Model

Description

The Z0853606VSG00TR is a Z8536 CIO (Counter/Timer and I/O Unit) from Zilog. This versatile peripheral component provides a variety of functions, including counter/timer capabilities, parallel I/O, and interrupt handling. It is designed to interface with Zilog's Z80 family of microprocessors and microcontrollers, as well as other compatible systems. The CIO enhances the functionality of these systems by providing flexible and programmable I/O and timing resources.

Applications:

  • Industrial control systems: Used for timing and control of various industrial processes, such as motor control, temperature control, and process automation.
  • Data acquisition systems: Provides timing and I/O capabilities for acquiring data from sensors and other sources.
  • Communication interfaces: Supports parallel communication interfaces for connecting to peripherals such as printers, displays, and other devices.
  • Embedded systems: Used in a wide range of embedded applications requiring timing, I/O, and interrupt handling capabilities.
  • Robotics: Controls actuators, reads sensor data, and manages timing sequences.

Features:

  • Three independent 16-bit counter/timers: Can be used for timing, event counting, and frequency measurement.
  • 24 parallel I/O lines: Provides flexible I/O capabilities for interfacing with a variety of peripherals.
  • Programmable interrupt controller: Allows for flexible interrupt handling and prioritization.
  • Z80 bus compatible: Interfaces directly with the Z80 family of microprocessors and microcontrollers.
  • Multiple operating modes: Supports various operating modes for the counter/timers and I/O lines.
  • Versatile interrupt handling: Supports vectored interrupts and multiple interrupt sources.

Benefits:

  • Enhanced system functionality: Provides a wide range of timing, I/O, and interrupt handling capabilities.
  • Simplified system design: Reduces the need for external components, simplifying circuit board design.
  • Improved system performance: High-speed counter/timers and I/O lines enable faster data processing and control.
  • Increased system flexibility: Programmable features allow for customization and adaptation to different application requirements.
  • Reduced development time: Easy integration with Z80 systems and comprehensive documentation reduce development time.

Additional Details:

The Z0853606VSG00TR operates over a standard temperature range and is typically packaged in a PDIP (Plastic Dual In-line Package). The specific timing characteristics and power consumption vary depending on the operating conditions and the configured operating modes. The Z8536 is a highly configurable chip. Refer to the Zilog datasheet for detailed specifications and programming information. The “TR” suffix may indicate tape and reel packaging. This part is found in legacy equipment, industrial machinery, and embedded systems where parallel I/O and precise timing are crucial.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess