EN
  • EN
  • DE
  • IT

NRVBM2H100T3G

Part No NRVBM2H100T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series POWERMITE®
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 100 V
Mounting SMD (SMT)
Package / Case DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVBM2
Standard Package 12,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282204-NRVBM2H100T3G
Ultra Librarian 3D Model Ultra Librarian NRVBM2H100T3G CAD Model

Description

ON Semiconductor NRVBM2H100T3G - High-Efficiency Power MOSFET

The ON Semiconductor NRVBM2H100T3G is a state-of-the-art power MOSFET designed for a variety of applications that demand high efficiency and reliability. This robust component is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve overall system performance.

Key Features

  • Low R<sub>DS(on): The NRVBM2H100T3G boasts an extremely low on-resistance, which translates to minimal conduction losses and ensures efficient operation, especially in high current applications.
  • High Current Capability: With its ability to handle high currents, this MOSFET is well-suited for power-intensive applications, providing reliable performance even under demanding conditions.
  • Robust Thermal Performance: The device is designed to maintain stability and functionality even at elevated temperatures, thanks to its excellent thermal characteristics and package design.
  • 100V Drain-to-Source Breakdown Voltage: This feature provides a wide safety margin for applications operating at high voltages, ensuring the MOSFET can handle voltage spikes and surges without compromising its integrity.

Applications

The NRVBM2H100T3G is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Motor Drives
  • DC-DC Converters
  • Automotive Applications
  • Renewable Energy Systems

Package and Quality

ON Semiconductor's NRVBM2H100T3G comes in a Pb-free, Halogen-free/BFR-free and RoHS compliant D2PAK package, which not only ensures environmental compliance but also provides a compact footprint for space-constrained applications. The device's package is engineered for optimal heat dissipation, contributing to its excellent thermal performance.

Conclusion

With its combination of low on-resistance, high voltage capacity, and strong thermal performance, the NRVBM2H100T3G from ON Semiconductor is an ideal choice for engineers looking to enhance efficiency and reliability in their power management designs. Its robustness and versatility make it a go-to component in a wide range of industrial and automotive applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6789 $50.9175
180+ $0.5571 $100.2780
280+ $0.5397 $151.1160
385+ $0.5223 $201.0855
500+ $0.5048 $252.4000
665+ $0.4526 $300.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,854 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess