EN
  • EN
  • DE

Z0844406VSC

Part No Z0844406VSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description IC 6MHZ Z80 NMOS SIO/4 44-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1014581-Z0844406VSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0844406VSC CAD Model

Description

The Z0844406VSC is a Z80 family microcontroller manufactured by Zilog. The Z80 is a widely used 8-bit microprocessor known for its versatility, ease of programming, and comprehensive instruction set. The Z0844406VSC is designed for embedded control applications requiring a reliable and efficient processor core.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Instrumentation
  • Gaming Consoles

Features:

  • Z80 CPU Core: Features the industry-standard Z80 CPU core, offering a rich instruction set and efficient execution.
  • On-Chip Memory: Includes on-chip RAM and ROM for program and data storage.
  • Peripheral Interfaces: Provides various peripheral interfaces, such as UART, SPI, and I2C.
  • Timers and Counters: Incorporates timers and counters for timing and control functions.
  • Interrupt Controller: Features an interrupt controller for handling external and internal interrupts.
  • Parallel I/O Ports: Offers parallel I/O ports for interfacing with external devices.

Benefits:

  • Proven Architecture: Utilizes the proven Z80 architecture, which is well-supported and widely understood.
  • Easy Programming: Easy to program using assembly language or high-level languages like C.
  • Flexible Peripherals: Offers flexible peripheral interfaces for connecting to a variety of external devices.
  • Real-Time Control: Enables real-time control applications with timers, counters, and interrupt handling.
  • Cost-Effective: Provides a cost-effective solution for embedded control.

Additional Details:

The Z0844406VSC's Z80 CPU core is capable of executing a wide range of instructions, including arithmetic, logical, and control instructions. The on-chip memory provides storage for the program code and data. The peripheral interfaces allow the microcontroller to communicate with external devices, such as sensors, actuators, and displays. The timers and counters can be used to measure time intervals, generate waveforms, and control the timing of events. The interrupt controller allows the microcontroller to respond to external events in a timely manner. The parallel I/O ports provide a flexible way to connect to external devices that require parallel data transfer. Detailed specifications, including clock speed, memory size, and peripheral capabilities, are available in the Zilog datasheet for the Z0844406VSC.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0081
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess