EN
  • EN
  • DE

Z0844006PSC

Part No Z0844006PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description IC 6MHZ Z80 NMOS SIO/0 40-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1001279-Z0844006PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0844006PSC CAD Model

Description

The Z0844006PSC is a member of the Z80 family of microprocessors manufactured by Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, consumer electronics, and industrial control applications. This particular variant, the Z0844006PSC, offers a blend of performance and versatility suitable for a wide array of applications.

Applications:

  • Embedded Control Systems: Controls various devices and processes in industrial automation, robotics, and instrumentation.
  • Consumer Electronics: Powers devices such as calculators, video game consoles, and home appliances.
  • Computer Peripherals: Manages data transfer and control functions in printers, scanners, and storage devices.
  • Industrial Controllers: Implements programmable logic controllers (PLCs) and other industrial control equipment.
  • Educational Platforms: Used in training kits and educational resources for learning microprocessor programming.

Features:

  • 8-Bit Microprocessor: Processes data in 8-bit chunks, offering a balance of performance and cost.
  • Z80 Architecture: Based on the widely recognized and well-documented Z80 instruction set.
  • Clock Speed: Operates at a clock frequency of 6 MHz, providing sufficient processing power for many applications.
  • On-Chip Registers: Includes multiple registers for fast data manipulation.
  • Memory Addressing: Supports up to 64KB of memory addressing.
  • Interrupt Handling: Features robust interrupt handling capabilities for real-time control.

Benefits:

  • Versatile Architecture: The Z80 architecture is adaptable to various application requirements.
  • Extensive Software Support: A vast library of software and development tools is available for the Z80.
  • Low Cost: Provides a cost-effective solution for embedded control.
  • Easy Integration: Simple interface allows for easy integration with peripheral devices.
  • Reliable Performance: Proven architecture ensures stable and reliable operation.

Additional Details:

The Z0844006PSC typically comes in a [Package Type] package. It requires a 5V power supply for operation. The datasheet provides detailed information on pin configurations, timing diagrams, and electrical characteristics. Developing applications for the Z0844006PSC involves using assembly language or a high-level language like C. Emulators and debuggers are available to aid in software development and testing. The Z80 family has a large community support, making it easy to find resources and assistance.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess